Zener Diode 24V 500mW ±5% Surface Mount SOD-80 QuadroMELF
DIODE ZENER 24V 500MW SOD80
Zener Diodes 24 Volt 0.5W 5%
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZS4709-GS08-ND | TZS4709-GS08 | TZS4709-GS08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |