Zener Diode 17V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Zener Diodes 17 Volt 0.5W 5%
DIODE ZENER 17V 500MW SOD80
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZS4704-GS08-ND | TZS4704-GS08 | TZS4704-GS08 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |