Vishay Precision Group 0.5W Zener Diode TZS4699-GS08

Description
Zener Diodes 12 Volt 0.5W 5% Product overview: TZS4699-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZS4699-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 12 Volt 0.5W 5% Product overview: TZS4699-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZS4699-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5W Zener Diode
287-TZS4699-GS08
0.5W Zener Diode 287-TZS4699-GS08
Zener Diodes 12 Volt 0.5W 5% Product overview: TZS4699-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZS4699-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 12 Volt 0.5W 5% Product overview: TZS4699-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZS4699-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TZS4699-GS08 - 1115089-TZS4699-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZS4699-GS08
1115089-TZS4699-GS08
Diodes - Zener - Single - TZS4699-GS08 1115089-TZS4699-GS08
Manufacturer: Vishay Win Source Part Number: 1115089-TZS4699-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1115089-TZS4699-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - 112-TZS4699-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZS4699-GS08CT-ND
Single Zener Diodes 112-TZS4699-GS08CT-ND
DIODE ZENER 12V 500MW SOD80

DIODE ZENER 12V 500MW SOD80

Buy Now Datasheet
Single Zener Diodes - 112-TZS4699-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZS4699-GS08DKR-ND
Single Zener Diodes 112-TZS4699-GS08DKR-ND
DIODE ZENER 12V 500MW SOD80

DIODE ZENER 12V 500MW SOD80

Buy Now Datasheet
Single Zener Diodes - 112-TZS4699-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZS4699-GS08TR-ND
Single Zener Diodes 112-TZS4699-GS08TR-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 12V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZS4699-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZS4699-GS08
Discrete Semiconductor Products - Diodes - Zener TZS4699-GS08
DIODE ZENER 12V 500MW SOD80

DIODE ZENER 12V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZS4699-GS08
Zener Diodes TZS4699-GS08
Zener Diodes 12 Volt 0.5W 5%

Zener Diodes 12 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-TZS4699-GS08 1115089-TZS4699-GS08 112-TZS4699-GS08CT-ND TZS4699-GS08 TZS4699-GS08
Product Name 0.5W Zener Diode Diodes - Zener - Single - TZS4699-GS08 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS
VZ 12 volts 12 volts 12 volts
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data