Zener Diode 4.3V 500mW ±5% Surface Mount SOD-80 QuadroMELF
DIODE ZENER 4.3V 500MW SOD80
Zener Diodes 4.3 Volt 0.5W 5%
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZS4687-GS08-ND | TZS4687-GS08 | TZS4687-GS08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |