Vishay Precision Group Single Zener Diodes TZS4680-GS08

Description
Zener Diode 2.2V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Request a Quote Datasheet
Description
Zener Diode 2.2V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-TZS4680-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZS4680-GS08DKR-ND
Single Zener Diodes 112-TZS4680-GS08DKR-ND
Zener Diode 2.2V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 2.2V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Single Zener Diodes - 112-TZS4680-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZS4680-GS08CT-ND
Single Zener Diodes 112-TZS4680-GS08CT-ND
Zener Diode 2.2V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 2.2V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Single Zener Diodes - 112-TZS4680-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZS4680-GS08TR-ND
Single Zener Diodes 112-TZS4680-GS08TR-ND
Zener Diode 2.2V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 2.2V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
0.5W Zener Diode - 287-TZS4680-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Zener Diode
287-TZS4680-GS08
0.5W Zener Diode 287-TZS4680-GS08
Zener Diodes 2.2 Volt 0.5W 5% Product overview: TZS4680-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZS4680-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 2.2 Volt 0.5W 5% Product overview: TZS4680-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZS4680-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 8185471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8185471
Zener Diodes 8185471
Diode Zener Single 2.2V 5% 500mW

Diode Zener Single 2.2V 5% 500mW

Supplier's Site
Zener Diodes - 8185471P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8185471P
Zener Diodes 8185471P
Diode Zener Single 2.2V 5% 500mW

Diode Zener Single 2.2V 5% 500mW

Supplier's Site
Zener Diodes - 1596599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1596599
Zener Diodes 1596599
Diode Zener Single 2.2V 5% 500mW

Diode Zener Single 2.2V 5% 500mW

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - TZS4680-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZS4680-GS08
Discrete Semiconductor Products - Diodes - Zener TZS4680-GS08
DIODE ZENER 2.2V 500MW SOD80

DIODE ZENER 2.2V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZS4680-GS08
Zener Diodes TZS4680-GS08
Zener Diodes 2.2 Volt 0.5W 5%

Zener Diodes 2.2 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-TZS4680-GS08DKR-ND 287-TZS4680-GS08 8185471 8185471P TZS4680-GS08 TZS4680-GS08
Product Name Single Zener Diodes 0.5W Zener Diode Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel Sod-80 SOD-80; SOD-80 QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS RoHS RoHS
VZ 2.2 volts 2.2 volts
Unlock Full Specs
to access all available technical data