Zener Diode 2V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Zener Diode 2V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Zener Diode 2V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Diode Zener Single 2V 5% 500mW 2-Pin Quadro MELF SOD-80 T/R Product overview: TZS4679-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZS4679-GS08 can be used for catalog matching and distributor lookup.
Zener Diodes 2.0 Volt 0.5W 5%
DIODE ZENER 2V 500MW SOD80
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZS4679-GS08GIDKR-ND | 287-TZS4679-GS08 | TZS4679-GS08 | TZS4679-GS08 |
| Product Name | Single Zener Diodes | 2V 500mW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| Package | Tape and Reel | SOD-80; SOD-80 | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | |
| RoHS Compliant | RoHS | |||
| VZ | 2 volts | 2 volts |