Zener Diode 36V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Zener Diodes 36 Volt 0.5W 5%
DIODE ZENER 36V 500MW SOD80
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZQ5258B-GS08-ND | TZQ5258B-GS08 | TZQ5258B-GS08 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | SOD-80; SOD-80 | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | |
| Life Cycle Stage | Active |