Vishay Intertechnology, Inc. Single Zener Diodes TZQ5249B-GS08

Description
Zener Diode 19V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Request a Quote Datasheet
Description
Zener Diode 19V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TZQ5249B-GS08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZQ5249B-GS08-ND
Single Zener Diodes TZQ5249B-GS08-ND
Zener Diode 19V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 19V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Singapore, Singapore
0.5W Zener Diode
287-TZQ5249B-GS08
0.5W Zener Diode 287-TZQ5249B-GS08
Zener Diodes 19 Volt 0.5W 5% Product overview: TZQ5249B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZQ5249B-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 19 Volt 0.5W 5% Product overview: TZQ5249B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZQ5249B-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TZQ5249B-GS08 - 901613-TZQ5249B-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZQ5249B-GS08
901613-TZQ5249B-GS08
Diodes - Zener - Single - TZQ5249B-GS08 901613-TZQ5249B-GS08
Manufacturer: Vishay Win Source Part Number: 901613-TZQ5249B-GS08 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 19 V 500 mW ±5% Surface Mount SOD-80 QuadroMELF Package: SOD-80 Variant Package: Reel - TR Mounting: Surface Mount Family Name: TZQ5249 Categories: Discrete Semiconductor Products Case / Package: SOD-80 QuadroMELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 12500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 901613-TZQ5249B-GS08
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 19 V 500 mW ±5% Surface Mount SOD-80 QuadroMELF
Package: SOD-80 Variant
Package: Reel - TR
Mounting: Surface Mount
Family Name: TZQ5249
Categories: Discrete Semiconductor Products
Case / Package: SOD-80 QuadroMELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 12500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZQ5249B-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZQ5249B-GS08
Discrete Semiconductor Products - Diodes - Zener TZQ5249B-GS08
DIODE ZENER 19V 500MW SOD80

DIODE ZENER 19V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZQ5249B-GS08
Zener Diodes TZQ5249B-GS08
Zener Diodes 19 Volt 0.5W 5%

Zener Diodes 19 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TZQ5249B-GS08-ND 287-TZQ5249B-GS08 901613-TZQ5249B-GS08 TZQ5249B-GS08 TZQ5249B-GS08
Product Name Single Zener Diodes 0.5W Zener Diode Diodes - Zener - Single - TZQ5249B-GS08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS
VZ 19 volts 19 volts
Unlock Full Specs
to access all available technical data