Vishay Intertechnology, Inc. Automotive 15V 500mW Zener Diode TZQ5245B-GS08

Description
Diode Zener Single 15V 5% 500mW Automotive 2-Pin Quadro MELF SOD-80 T/R Product overview: TZQ5245B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 15V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 15V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZQ5245B-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 15V 5% 500mW Automotive 2-Pin Quadro MELF SOD-80 T/R Product overview: TZQ5245B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 15V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 15V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZQ5245B-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 15V 500mW Zener Diode
287-TZQ5245B-GS08
Automotive 15V 500mW Zener Diode 287-TZQ5245B-GS08
Diode Zener Single 15V 5% 500mW Automotive 2-Pin Quadro MELF SOD-80 T/R Product overview: TZQ5245B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 15V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 15V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZQ5245B-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 15V 5% 500mW Automotive 2-Pin Quadro MELF SOD-80 T/R Product overview: TZQ5245B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 15V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 15V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZQ5245B-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-TZQ5245B-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZQ5245B-GS08TR-ND
Single Zener Diodes 112-TZQ5245B-GS08TR-ND
Zener Diode 15V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 15V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Single Zener Diodes - 112-TZQ5245B-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZQ5245B-GS08DKR-ND
Single Zener Diodes 112-TZQ5245B-GS08DKR-ND
DIODE ZENER 15V 500MW SOD80

DIODE ZENER 15V 500MW SOD80

Buy Now Datasheet
Single Zener Diodes - 112-TZQ5245B-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZQ5245B-GS08CT-ND
Single Zener Diodes 112-TZQ5245B-GS08CT-ND
DIODE ZENER 15V 500MW SOD80

DIODE ZENER 15V 500MW SOD80

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TZQ5245B-GS08
Zener Diodes TZQ5245B-GS08
Zener Diodes 15 Volt 0.5W 5%

Zener Diodes 15 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZQ5245B-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZQ5245B-GS08
Discrete Semiconductor Products - Diodes - Zener TZQ5245B-GS08
DIODE ZENER 15V 500MW SOD80

DIODE ZENER 15V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-TZQ5245B-GS08 112-TZQ5245B-GS08TR-ND TZQ5245B-GS08 TZQ5245B-GS08
Product Name Automotive 15V 500mW Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-80; SOD-80 QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80
RoHS Compliant RoHS
VZ 15 volts 15 volts
ZZT 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data