Win Source Part Number: 1101736-TZQ5231B-GS0
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 17 Ohms
Package / Case: SOD-80 Variant
Supplier Device Package: SOD-80 QuadroMELF
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): MMSZ5231B-7-F; MMSZ5231B-E3-18; MMSZ5231B; ZMM5231B-13; MMSZ5231B-HE3-08; MMSZ5231B-G3-08TZQ52
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: TZQ5231B-GS08GIDKR,T
Base Product Number: TZQ5231
Diode Zener Single 5.1V 5% 500mW Automotive 2-Pin Quadro MELF SOD-80 T/R Product overview: TZQ5231B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 5.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 5.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZQ5231B-GS08 can be used for catalog matching and distributor lookup.
Diode Zener Single 5.1V 5% 500mW
Diode Zener Single 5.1V 5% 500mW
Diode Zener Single 5.1V 5% 500mW
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Zener Diodes 5.1 Volt 0.5W 5%
DIODE ZENER 5.1V 500MW SOD80
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1101736-TZQ5231B-GS08 | 287-TZQ5231B-GS08 | 8185461P | 8185461 | TZQ5231B-GS08GICT-ND | TZQ5231B-GS08 | TZQ5231B-GS08 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Automotive 5.1V 500mW Zener Diode | Zener Diodes | Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-80 Variant | Tape and Reel | SOD-80; SOD-80 | Sod-80 | SOD-80; SOD-80 | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | |
| VZ | 5.1 volts | 5.1 volts | 5.1 volts | ||||
| ZZT | 17 ohms | 17 ohms | 17 ohms | ||||
| IR | 0.0050 mA | 5 mA | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |