Zener Diode 3V 500mW ±5% Surface Mount SOD-80 QuadroMELF
DIODE ZENER 3V 500MW SOD80
Zener Diodes ZENER DIODE SOD80 QUADROMELF-e2
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZQ5225B-GS18-ND | TZQ5225B-GS18 | TZQ5225B-GS18 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Life Cycle Stage | Active | ||
| Package | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | SOD-80; SOD-80 |