Zener Diode 9.1V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diodes ZENER DIODE SOD80 MINIMELF-e2-M
DIODE ZENER 9.1V 500MW SOD80
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZMC9V1-M-08-ND | TZMC9V1-M-08 | TZMC9V1-M-08 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | SOD-80-2; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | |
| Life Cycle Stage | Active |