Diode Zener Single 8.2V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC8V2-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC8V2-GS18 can be used for catalog matching and distributor lookup.
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-80 MiniMELF
Manufacturer: Vishay
Win Source Part Number: 937958-TZMC8V2-GS18
Series: Automotive, AEC-Q101
Operating Temperature Range: 175°C
Features: Zener Diode 8.2 V 500 mW ±5% Surface Mount SOD-80 MiniMELF
Package: DO-213AC, MINI-MELF, SOD-80
Package: Reel - TR
Mounting: Surface Mount
Family Name: TZMC8V2
Categories: Discrete Semiconductor Products
Case / Package: SOD-80 MiniMELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: TZMC8V2-GS18GITR, TZMC8V2-GS18-ND, TZMC8V2-GS18GICT
DIODE ZENER 8.2V 500MW SOD80
Zener Diodes 8.2 Volt 0.5 Watt 5%
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-TZMC8V2-GS18 | TZMC8V2-GS18GITR-ND | 937958-TZMC8V2-GS18 | TZMC8V2-GS18 | TZMC8V2-GS18 |
| Product Name | 8.2V 500mW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - TZMC8V2-GS18 | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80-2; SOD-80 | |
| RoHS Compliant | RoHS | ||||
| VZ | 8.2 volts | 8.2 volts | |||
| ZZT | 7 ohms | 7 ohms |