Vishay Intertechnology, Inc. Single Zener Diodes TZMC6V8-GS18

Description
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TZMC6V8-GS18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC6V8-GS18GITR-ND
Single Zener Diodes TZMC6V8-GS18GITR-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC6V8-GS18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC6V8-GS18GICT-ND
Single Zener Diodes TZMC6V8-GS18GICT-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC6V8-GS18GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC6V8-GS18GIDKR-ND
Single Zener Diodes TZMC6V8-GS18GIDKR-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Automotive 6.8V 500mW Zener Diode - 287-TZMC6V8-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 6.8V 500mW Zener Diode
287-TZMC6V8-GS18
Automotive 6.8V 500mW Zener Diode 287-TZMC6V8-GS18
Diode Zener Single 6.8V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC6V8-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 6.8V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 6.8V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC6V8-GS18 can be used for catalog matching and distributor lookup.

Diode Zener Single 6.8V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC6V8-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 6.8V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 6.8V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC6V8-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TZMC6V8-GS18
Zener Diodes TZMC6V8-GS18
Zener Diodes 6.8 Volt 0.5 Watt 5%

Zener Diodes 6.8 Volt 0.5 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMC6V8-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMC6V8-GS18
Discrete Semiconductor Products - Diodes - Zener TZMC6V8-GS18
DIODE ZENER 6.8V 500MW SOD80

DIODE ZENER 6.8V 500MW SOD80

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TZMC6V8-GS18GITR-ND 287-TZMC6V8-GS18 TZMC6V8-GS18 TZMC6V8-GS18
Product Name Single Zener Diodes Automotive 6.8V 500mW Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Package Tape and Reel SOD-80-2; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
RoHS Compliant RoHS
VZ 6.8 volts 6.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 2441982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package X3-DFN0603-2
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4496US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - 1N4740A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers