Manufacturer: Vishay
Win Source Part Number: 213622-TZMC6V2-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 2V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-80 MiniMELF
TZM Series 500 mW 6.6 V 5 % Tolerance Small Signal Zener Diode - SOD-80 Product overview: TZMC6V2-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 6.6 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, 6.6 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC6V2-GS18 can be used for catalog matching and distributor lookup.
Zener Diodes 6.2 Volt 0.5 Watt 5%
DIODE ZENER 6.2V 500MW SOD80
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 213622-TZMC6V2-GS18 | TZMC6V2-GS18GICT-ND | 287-TZMC6V2-GS18 | TZMC6V2-GS18 | TZMC6V2-GS18 |
| Product Name | Diodes - Zener - Single - TZMC6V2-GS18 | Single Zener Diodes | 500 mW 6.6 V Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | |||
| Package | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | Tape and Reel | SOD-80-2; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | |
| VZ | 6.2 volts | 6.2 volts | 6.2 volts | ||
| ZZT | 10 ohms | 10 ohms | 10 ohms |