Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1275203-TZMC5V1-GS18
Series: Automotive, AEC-Q101
Packaging: Reel - TR
Operating Temperature Range: 175°C
Package: DO-213AC, MINI-MELF, SOD-80
Mounting: SMD
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 100nA @ 1V
Voltage - Zener (Nom) (Vz): 5.1V
Family Name: TZMC5V1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: SOD-80 MiniMELF
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA
Impedance (Maximum) (Zzt): 60 Ohm
Alternative Parts (Cross-Reference): 1N5231UR; MLL5523B; JAN1N4625CUR-1;
Introduction Date: March 03, 2004
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
DIODE ZENER 5.1V 500MW SOD80 Product overview: TZMC5V1-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC5V1-GS18 can be used for catalog matching and distributor lookup.
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diodes 5.1 Volt 0.5 Watt 5%
Zener Diode,Single, Two Terminal,51V V(Z),5%,SOD-80C
DIODE ZENER 5.1V 500MW SOD80
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1275203-TZMC5V1-GS18 | 287-TZMC5V1-GS18 | TZMC5V1-GS18GITR-ND | TZMC5V1-GS18 | 22H3701 | TZMC5V1-GS18 |
| Product Name | Diodes - Zener - Single - TZMC5V1-GS18 | 5.1V 500MW Zener Diode | Single Zener Diodes | Zener Diodes | Zener Diode,single, Two Terminal,51V V(Z),5%,sod-80C Vishay | Discrete Semiconductor Products - Diodes - Zener |
| VZ | 5.1 volts | 5.1 volts | 5.1 volts | |||
| ZZT | 60 ohms | 60 ohms | 60 ohms | |||
| IR | 1.00E-4 mA | 100 mA | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |