Zener Diode 56V 500mW ±5% Surface Mount SOD-80 MiniMELF
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 771063-TZMC56-M-18
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: -65°C ~ 175°C
Package: DO-213AC, MINI-MELF, SOD-80
Mounting: SMD
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 100nA @ 43V
Voltage - Zener (Nom) (Vz): 56V
Family Name: TZMC56
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-80 MiniMELF
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA
Impedance (Maximum) (Zzt): 135 Ohm
Alternative Parts (Cross-Reference): BZT55C56 L0; BZT55C56 L1G; BZT55C56 L0G; BZT55C56 L1;
Introduction Date: December 23, 2010
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Diode Zener Single 56V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC56-M-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC56-M-18 can be used for catalog matching and distributor lookup.
DIODE ZENER 56V 500MW SOD80
Zener Diodes ZENER DIODE SOD80 MINIMELF-e2-M
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZMC56-M-18-ND | 771063-TZMC56-M-18 | 287-TZMC56-M-18 | TZMC56-M-18 | TZMC56-M-18 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - TZMC56-M-18 | 56V 500mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| VZ | 56 volts | 56 volts | 56 volts | ||
| ZZT | 135 ohms | 135 ohms | 135 ohms | ||
| IR | 1.00E-4 mA | 100 mA |