Vishay Precision Group Single Zener Diodes TZMC56-GS08

Description
Zener Diode 56V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Zener Diode 56V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TZMC56-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC56-GS08GITR-ND
Single Zener Diodes TZMC56-GS08GITR-ND
Zener Diode 56V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 56V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC56-GS08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC56-GS08GIDKR-ND
Single Zener Diodes TZMC56-GS08GIDKR-ND
Zener Diode 56V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 56V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC56-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC56-GS08GICT-ND
Single Zener Diodes TZMC56-GS08GICT-ND
Zener Diode 56V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 56V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Zener Diode - 287-TZMC56-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-TZMC56-GS08
Zener Diode 287-TZMC56-GS08
Zener Diodes 56 Volt 0.5 Watt 5% Product overview: TZMC56-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC56-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 56 Volt 0.5 Watt 5% Product overview: TZMC56-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC56-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TZMC56-GS08 - 057235-TZMC56-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMC56-GS08
057235-TZMC56-GS08
Diodes - Zener - Single - TZMC56-GS08 057235-TZMC56-GS08
Manufacturer: Vishay Win Source Part Number: 057235-TZMC56-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 43V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 135 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 057235-TZMC56-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 43V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 135 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMC56-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMC56-GS08
Discrete Semiconductor Products - Diodes - Zener TZMC56-GS08
DIODE ZENER 56V 500MW SOD80

DIODE ZENER 56V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZMC56-GS08
Zener Diodes TZMC56-GS08
Zener Diodes 56 Volt 0.5 Watt 5%

Zener Diodes 56 Volt 0.5 Watt 5%

Buy Now Datasheet
Zener Diode, 500Mw, 56V, Sod-80, Full Reel; Zener Voltage Nom Vishay - 18M3280 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 56V, Sod-80, Full Reel; Zener Voltage Nom Vishay
18M3280
Zener Diode, 500Mw, 56V, Sod-80, Full Reel; Zener Voltage Nom Vishay 18M3280
ZENER DIODE, 500mW, 56V, SOD-80, FULL REEL; Zener Voltage Nom:56V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 56V, SOD-80, FULL REEL; Zener Voltage Nom:56V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TZMC56-GS08GITR-ND 287-TZMC56-GS08 057235-TZMC56-GS08 TZMC56-GS08 TZMC56-GS08 18M3280
Product Name Single Zener Diodes Zener Diode Diodes - Zener - Single - TZMC56-GS08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 500Mw, 56V, Sod-80, Full Reel; Zener Voltage Nom Vishay
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) ? to 175 C (? to 347 F)
Package Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80-2; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS RoHS
VZ 56 volts 56 volts 56 volts
ZZT 135 ohms 135 ohms 135 ohms
Unlock Full Specs
to access all available technical data