Zener Diode 51V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode,Single, Two Terminal,51V V(Z),5%,SOD-80C
Zener Diodes 51 Volt 0.5 Watt 5%
DIODE ZENER 51V 500MW SOD80
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZMC51-GS18-ND | 22H3709 | TZMC51-GS18 | TZMC51-GS18 |
| Product Name | Single Zener Diodes | Zener Diode,single, Two Terminal,51V V(Z),5%,sod-80C Vishay | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | SOD-80-2; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | ||
| Life Cycle Stage | Active |