Manufacturer: Vishay
Win Source Part Number: 057234-TZMC51-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 39V
Voltage - Zener (Nom) (Vz): 51V
Impedance (Max) (Zzt): 125 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Zener Diodes 51 Volt 0.5 Watt Product overview: TZMC51-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC51-GS08 can be used for catalog matching and distributor lookup.
Zener Diode 51V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 51V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 51V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diodes 51 Volt 0.5 Watt
DIODE ZENER 51V 500MW SOD80
ZENER DIODE, 500mW, 51V, SOD-80; Zener Voltage Nom:51V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Surface Mount; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 057234-TZMC51-GS08 | 287-TZMC51-GS08 | 112-TZMC51-GS08DKR-ND | TZMC51-GS08 | TZMC51-GS08 | 33C2028 |
| Product Name | Diodes - Zener - Single - TZMC51-GS08 | Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 500Mw, 51V, Sod-80; Zener Voltage Nom Vishay |
| Life Cycle Stage | Active | Active | ||||
| Package | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | Tape and Reel | SOD-80-2; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 | |
| VZ | 51 volts | 51 volts | 51 volts | |||
| ZZT | 125 ohms | 125 ohms | 125 ohms | |||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |