Vishay Precision Group Single Zener Diodes TZMC4V7-GS18

Description
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TZMC4V7-GS18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC4V7-GS18GICT-ND
Single Zener Diodes TZMC4V7-GS18GICT-ND
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 4.7V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC4V7-GS18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC4V7-GS18GITR-ND
Single Zener Diodes TZMC4V7-GS18GITR-ND
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 4.7V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324906-TZMC4V7-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324906-TZMC4V7-GS18
Discrete Semiconductor Products - Diodes - Zener - Single 1324906-TZMC4V7-GS18
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324906-TZMC4V7-GS18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 1 V Voltage - Zener (Nom) (Vz): 4.7 V Impedance (Max) (Zzt): 80 Ohms Supplier Device Package: SOD-80 MiniMELF Temperature Range - Operating: 175°C Case / Package: DO-213AC, MINI-MELF, SOD-80 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: TZMC4V7-GS18GITR,TZM C4V7-GS18-ND,TZMC4V7 -GS18GICT Base Product Number: TZMC4V7 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324906-TZMC4V7-GS18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 1 V
Voltage - Zener (Nom) (Vz): 4.7 V
Impedance (Max) (Zzt): 80 Ohms
Supplier Device Package: SOD-80 MiniMELF
Temperature Range - Operating: 175°C
Case / Package: DO-213AC, MINI-MELF, SOD-80
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: TZMC4V7-GS18GITR,TZMC4V7-GS18-ND,TZMC4V7-GS18GICT
Base Product Number: TZMC4V7
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Zener Diode - 287-TZMC4V7-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-TZMC4V7-GS18
Zener Diode 287-TZMC4V7-GS18
Zener Diodes 4.7 Volt 0.5 Watt 5% Product overview: TZMC4V7-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC4V7-GS18 can be used for catalog matching and distributor lookup.

Zener Diodes 4.7 Volt 0.5 Watt 5% Product overview: TZMC4V7-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC4V7-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMC4V7-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMC4V7-GS18
Discrete Semiconductor Products - Diodes - Zener TZMC4V7-GS18
DIODE ZENER 4.7V 500MW SOD80

DIODE ZENER 4.7V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZMC4V7-GS18
Zener Diodes TZMC4V7-GS18
Zener Diodes 4.7 Volt 0.5 Watt 5%

Zener Diodes 4.7 Volt 0.5 Watt 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TZMC4V7-GS18GICT-ND 1324906-TZMC4V7-GS18 287-TZMC4V7-GS18 TZMC4V7-GS18 TZMC4V7-GS18
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Package MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80-2; SOD-80
RoHS Compliant RoHS RoHS
VZ 4.7 volts 4.7 volts 4.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7904527P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator double diodes - BZB984-C13,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers