Vishay Intertechnology, Inc. 4.3V 500mW Zener Diode TZMC4V3-M-18

Description
Diode Zener Single 4.3V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC4V3-M-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TZMC4V3-M-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 4.3V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC4V3-M-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TZMC4V3-M-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.3V 500mW Zener Diode - 2086-TZMC4V3-M-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 500mW Zener Diode
2086-TZMC4V3-M-18
4.3V 500mW Zener Diode 2086-TZMC4V3-M-18
Diode Zener Single 4.3V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC4V3-M-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TZMC4V3-M-18 can be used for catalog matching and distributor lookup.

Diode Zener Single 4.3V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC4V3-M-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TZMC4V3-M-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TZMC4V3-M-18 - 115577-TZMC4V3-M-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMC4V3-M-18
115577-TZMC4V3-M-18
Diodes - Zener - Single - TZMC4V3-M-18 115577-TZMC4V3-M-18
Manufacturer: Vishay Win Source Part Number: 115577-TZMC4V3-M-18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 115577-TZMC4V3-M-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - TZMC4V3-M-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC4V3-M-18-ND
Single Zener Diodes TZMC4V3-M-18-ND
Zener Diode 4.3V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 4.3V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMC4V3-M-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMC4V3-M-18
Discrete Semiconductor Products - Diodes - Zener TZMC4V3-M-18
DIODE ZENER 4.3V 500MW SOD80

DIODE ZENER 4.3V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZMC4V3-M-18
Zener Diodes TZMC4V3-M-18
Zener Diodes ZENER DIODE SOD80 MINIMELF-e2-M

Zener Diodes ZENER DIODE SOD80 MINIMELF-e2-M

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 2086-TZMC4V3-M-18 115577-TZMC4V3-M-18 TZMC4V3-M-18-ND TZMC4V3-M-18 TZMC4V3-M-18
Product Name 4.3V 500mW Zener Diode Diodes - Zener - Single - TZMC4V3-M-18 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80-2; SOD-80
RoHS Compliant RoHS
VZ 4.3 volts 4.3 volts 4.3 volts
ZZT 90 ohms 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data