Diode Zener Single 47V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC47-M-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 47V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 47V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC47-M-18 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1115079-TZMC47-M-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 36V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 110 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Zener Diode 47V 500mW ±5% Surface Mount SOD-80 MiniMELF
DIODE ZENER 47V 500MW SOD80
Zener Diodes ZENER DIODE SOD80 MINIMELF-e2-M
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-TZMC47-M-18 | 1115079-TZMC47-M-18 | TZMC47-M-18-ND | TZMC47-M-18 | TZMC47-M-18 |
| Product Name | Automotive 47V 500mW Zener Diode | Diodes - Zener - Single - TZMC47-M-18 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80-2; SOD-80 | |
| RoHS Compliant | RoHS | ||||
| VZ | 47 volts | 47 volts | 47 volts | ||
| ZZT | 110 ohms | 110 ohms | 110 ohms |