Zener Diodes 47 Volt 0.5 Watt Product overview: TZMC47-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC47-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 057231-TZMC47-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 36V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 110 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): LLZ5261B; LLZ5261B L1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Zener Diode 47V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 47V 500mW ±5% Surface Mount SOD-80 MiniMELF
ZENER DIODE, 500mW, 47V, SOD-80; Breakdown Voltage:47V; Diode Case Style:SOD-80; Diode Type:Zener; Leaded Process Compatible:Yes; Mounting Type:Surface Mount; No. of Pins:41; Operating Temperature Range:-; Package / Case:41-MiniDIP RoHS Compliant: Yes
DIODE ZENER 47V 500MW SOD80
Zener Diodes 47 Volt 0.5 Watt
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-TZMC47-GS08 | 057231-TZMC47-GS08 | 112-TZMC47-GS08CT-ND | 33C2022 | TZMC47-GS08 | TZMC47-GS08 |
| Product Name | Zener Diode | Diodes - Zener - Single - TZMC47-GS08 | Single Zener Diodes | Zener Diode, 500Mw, 47V, Sod-80; Breakdown Voltage Vishay | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80-2; SOD-80 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 47 volts | 47 volts | 47 volts | |||
| ZZT | 110 ohms | 110 ohms | 110 ohms | |||
| PD | 500 milliwatts | 500 milliwatts |