Vishay Precision Group Electronic Wholesale - TZMC3V9 TZMC3V9

Description
Manufacturer: Vishay Win Source Part Number: 1275202-TZMC3V9 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1275202-TZMC3V9 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TZMC3V9 - 1275202-TZMC3V9 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TZMC3V9
1275202-TZMC3V9
Electronic Wholesale - TZMC3V9 1275202-TZMC3V9
Manufacturer: Vishay Win Source Part Number: 1275202-TZMC3V9 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1275202-TZMC3V9
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
DIODE ZENER 3,9V 500MW SOD80 - TZMC3V9 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DIODE ZENER 3,9V 500MW SOD80
TZMC3V9
DIODE ZENER 3,9V 500MW SOD80 TZMC3V9
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Diodes Zener Diodes
Product Number 1275202-TZMC3V9 TZMC3V9
Product Name Electronic Wholesale - TZMC3V9 DIODE ZENER 3,9V 500MW SOD80
Package SOD-80
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B4V7,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers