Vishay Intertechnology, Inc. Electronic Wholesale - TZMC3V6 TZMC3V6

Description
Manufacturer: Vishay Win Source Part Number: 1275201-TZMC3V6 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1275201-TZMC3V6 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TZMC3V6 - 1275201-TZMC3V6 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TZMC3V6
1275201-TZMC3V6
Electronic Wholesale - TZMC3V6 1275201-TZMC3V6
Manufacturer: Vishay Win Source Part Number: 1275201-TZMC3V6 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1275201-TZMC3V6
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1275201-TZMC3V6
Product Name Electronic Wholesale - TZMC3V6
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4609-000 - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
5 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ100C - 16CYQ100C - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 100 volts
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details