Vishay Intertechnology, Inc. Diodes - Zener - Single - TZMC3V3-GS18 TZMC3V3-GS18

Description
Manufacturer: Vishay Win Source Part Number: 057226-TZMC3V3-GS18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057226-TZMC3V3-GS18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - TZMC3V3-GS18 - 057226-TZMC3V3-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMC3V3-GS18
057226-TZMC3V3-GS18
Diodes - Zener - Single - TZMC3V3-GS18 057226-TZMC3V3-GS18
Manufacturer: Vishay Win Source Part Number: 057226-TZMC3V3-GS18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057226-TZMC3V3-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - TZMC3V3-GS18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC3V3-GS18GITR-ND
Single Zener Diodes TZMC3V3-GS18GITR-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC3V3-GS18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC3V3-GS18GICT-ND
Single Zener Diodes TZMC3V3-GS18GICT-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC3V3-GS18GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC3V3-GS18GIDKR-ND
Single Zener Diodes TZMC3V3-GS18GIDKR-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Zener Diode - 287-TZMC3V3-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-TZMC3V3-GS18
Zener Diode 287-TZMC3V3-GS18
Zener Diodes 3.3 Volt 0.5 Watt 5% Product overview: TZMC3V3-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC3V3-GS18 can be used for catalog matching and distributor lookup.

Zener Diodes 3.3 Volt 0.5 Watt 5% Product overview: TZMC3V3-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC3V3-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMC3V3-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMC3V3-GS18
Discrete Semiconductor Products - Diodes - Zener TZMC3V3-GS18
DIODE ZENER 3.3V 500MW SOD80

DIODE ZENER 3.3V 500MW SOD80

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 057226-TZMC3V3-GS18 TZMC3V3-GS18GITR-ND 287-TZMC3V3-GS18 TZMC3V3-GS18
Product Name Diodes - Zener - Single - TZMC3V3-GS18 Single Zener Diodes Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
VZ 3.3 volts 3.3 volts 3.3 volts
ZZT 90 ohms 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data