Vishay Intertechnology, Inc. Single Zener Diodes TZMC39-M-18

Description
Zener Diode 39V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Zener Diode 39V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TZMC39-M-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC39-M-18-ND
Single Zener Diodes TZMC39-M-18-ND
Zener Diode 39V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 39V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
39V 500mW Zener Diode - 2086-TZMC39-M-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39V 500mW Zener Diode
2086-TZMC39-M-18
39V 500mW Zener Diode 2086-TZMC39-M-18
Diode Zener Single 39V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC39-M-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TZMC39-M-18 can be used for catalog matching and distributor lookup.

Diode Zener Single 39V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC39-M-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TZMC39-M-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TZMC39-M-18 - 1115076-TZMC39-M-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMC39-M-18
1115076-TZMC39-M-18
Diodes - Zener - Single - TZMC39-M-18 1115076-TZMC39-M-18
Manufacturer: Vishay Win Source Part Number: 1115076-TZMC39-M-18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 30V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1115076-TZMC39-M-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 30V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TZMC39-M-18
Zener Diodes TZMC39-M-18
Zener Diodes ZENER DIODE SOD80 MINIMELF-e2-M

Zener Diodes ZENER DIODE SOD80 MINIMELF-e2-M

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMC39-M-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
TZMC39-M-18
Discrete Semiconductor Products - Diodes - Zener TZMC39-M-18
DIODE ZENER 39V 500MW SOD80

DIODE ZENER 39V 500MW SOD80

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TZMC39-M-18-ND 2086-TZMC39-M-18 1115076-TZMC39-M-18 TZMC39-M-18 TZMC39-M-18
Product Name Single Zener Diodes 39V 500mW Zener Diode Diodes - Zener - Single - TZMC39-M-18 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80-2; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
RoHS Compliant RoHS
VZ 39 volts 39 volts 39 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV55-B12,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 1220007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4490 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details