Vishay Intertechnology, Inc. Diodes - Zener - Single - TZMC33-GS08 33V TZMC33-GS08 33V

Description
Manufacturer: Vishay Win Source Part Number: 728080-TZMC33-GS08 33V Manufacturer Homepage: www.vishay.com Reference case: LL34 Reference Date Code: 07Rohs Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 728080-TZMC33-GS08 33V Manufacturer Homepage: www.vishay.com Reference case: LL34 Reference Date Code: 07Rohs Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - TZMC33-GS08 33V - 728080-TZMC33-GS08 33V - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMC33-GS08 33V
728080-TZMC33-GS08 33V
Diodes - Zener - Single - TZMC33-GS08 33V 728080-TZMC33-GS08 33V
Manufacturer: Vishay Win Source Part Number: 728080-TZMC33-GS08 33V Manufacturer Homepage: www.vishay.com Reference case: LL34 Reference Date Code: 07Rohs Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 728080-TZMC33-GS08 33V
Manufacturer Homepage: www.vishay.com
Reference case: LL34
Reference Date Code: 07Rohs
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Zener Diode - 295-TZMC33-GS08 33V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: TZMC33-GS08 33V from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-TZMC33-GS08 33V can be used for catalog matching and distributor lookup.

Product overview: TZMC33-GS08 33V from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-TZMC33-GS08 33V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 728080-TZMC33-GS08 33V 295-TZMC33-GS08 33V
Product Name Diodes - Zener - Single - TZMC33-GS08 33V Zener Diode
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4733A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 1220002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4487US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details