Vishay Intertechnology, Inc. Single Zener Diodes TZMC30-GS18

Description
Zener Diode 30V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Zener Diode 30V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-TZMC30-GS18TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMC30-GS18TR-ND
Single Zener Diodes 112-TZMC30-GS18TR-ND
Zener Diode 30V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 30V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TZMC30-GS18DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMC30-GS18DKR-ND
Single Zener Diodes 112-TZMC30-GS18DKR-ND
DIODE ZENER 30V 500MW SOD80

DIODE ZENER 30V 500MW SOD80

Buy Now Datasheet
Single Zener Diodes - 112-TZMC30-GS18CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMC30-GS18CT-ND
Single Zener Diodes 112-TZMC30-GS18CT-ND
DIODE ZENER 30V 500MW SOD80

DIODE ZENER 30V 500MW SOD80

Buy Now Datasheet
Automotive 30V 500mW Zener Diode - 287-TZMC30-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 30V 500mW Zener Diode
287-TZMC30-GS18
Automotive 30V 500mW Zener Diode 287-TZMC30-GS18
Diode Zener Single 30V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC30-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 30V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 30V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC30-GS18 can be used for catalog matching and distributor lookup.

Diode Zener Single 30V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC30-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 30V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 30V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC30-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMC30-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMC30-GS18
Discrete Semiconductor Products - Diodes - Zener TZMC30-GS18
DIODE ZENER 30V 500MW SOD80

DIODE ZENER 30V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZMC30-GS18
Zener Diodes TZMC30-GS18
Zener Diodes 30 Volt 0.5 Watt 5%

Zener Diodes 30 Volt 0.5 Watt 5%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-TZMC30-GS18TR-ND 287-TZMC30-GS18 TZMC30-GS18 TZMC30-GS18
Product Name Single Zener Diodes Automotive 30V 500mW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80-2; SOD-80
RoHS Compliant RoHS
VZ 30 volts 30 volts
Unlock Full Specs
to access all available technical data