TZM Series 500 mW 2.9 V 5 % Tolerance Small Signal Zener Diode - SOD-80 Product overview: TZMC2V7-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 2.9 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, 2.9 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC2V7-GS08 can be used for catalog matching and distributor lookup.
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-80 MiniMELF
Manufacturer: Vishay
Win Source Part Number: 057219-TZMC2V7-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 85 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Zener Diodes 2.7 Volt 0.5 Watt
DIODE ZENER 2.7V 500MW SOD80
ZENER DIODE, 500mW, 2.7V, SOD-80; Zener Voltage Vz Typ:2.7V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Breakdown Voltage:2.7V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-TZMC2V7-GS08 | 112-TZMC2V7-GS08CT-ND | 057219-TZMC2V7-GS08 | TZMC2V7-GS08 | TZMC2V7-GS08 | 18M3273 |
| Product Name | 500 mW 2.9 V Zener Diode | Single Zener Diodes | Diodes - Zener - Single - TZMC2V7-GS08 | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 500Mw, 2.7V, Sod-80; Zener Voltage Vz Typ Vishay |
| Package | Tape and Reel | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80-2; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | ||
| ZZT | 85 ohms | 85 ohms | 85 ohms | |||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |