Manufacturer: Vishay
Win Source Part Number: 1275193-TZMC22
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Zener Diode, 22V V(Z), 5.669%, 0.5W, Silicon, Unidirectional, DO-213AA, MINIMELF-2
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1275193-TZMC22 | 866-TZMC22 |
| Product Name | Electronic Wholesale - TZMC22 | Zener Diode, 22V V(Z), 5.669%, 0.5W, Silicon, Unidirectional, DO-213AA, MINIMELF-2 |