Zener Diode 22V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 22V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 22V 500mW ±5% Surface Mount SOD-80 MiniMELF
DIODE ZENER 22V 500MW SOD80 Product overview: TZMC22-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC22-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 213619-TZMC22-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 16V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
ZENER DIODE, 500mW, 22V, SOD-80, FULL REEL; Zener Voltage Nom:22V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
Zener Diodes 22 Volt 0.5 Watt
DIODE ZENER 22V 500MW SOD80
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-TZMC22-GS08DKR-ND | 287-TZMC22-GS08 | 213619-TZMC22-GS08 | 18M3275 | TZMC22-GS08 | TZMC22-GS08 |
| Product Name | Single Zener Diodes | 22V 500MW Zener Diode | Diodes - Zener - Single - TZMC22-GS08 | Zener Diode, 500Mw, 22V, Sod-80, Full Reel; Zener Voltage Nom Vishay | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| RoHS Compliant | RoHS | RoHS | ||||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts | |||
| Life Cycle Stage | Active | Active | ||||
| Package | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 | SOD-80-2; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 |