Vishay Intertechnology, Inc. Single Zener Diodes TZMC20-M-18

Description
Zener Diode 20V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Zener Diode 20V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TZMC20-M-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC20-M-18-ND
Single Zener Diodes TZMC20-M-18-ND
Zener Diode 20V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 20V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Zener Diode - 287-TZMC20-M-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-TZMC20-M-18
Zener Diode 287-TZMC20-M-18
ZENER DIODE SOD80 MINIMELF-E2-M Product overview: TZMC20-M-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC20-M-18 can be used for catalog matching and distributor lookup.

ZENER DIODE SOD80 MINIMELF-E2-M Product overview: TZMC20-M-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC20-M-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TZMC20-M-18 - 1115072-TZMC20-M-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMC20-M-18
1115072-TZMC20-M-18
Diodes - Zener - Single - TZMC20-M-18 1115072-TZMC20-M-18
Manufacturer: Vishay Win Source Part Number: 1115072-TZMC20-M-18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 15V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1115072-TZMC20-M-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMC20-M-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
TZMC20-M-18
Discrete Semiconductor Products - Diodes - Zener TZMC20-M-18
DIODE ZENER 20V 500MW SOD80

DIODE ZENER 20V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZMC20-M-18
Zener Diodes TZMC20-M-18
Zener Diodes ZENER DIODE SOD80 MINIMELF-e2-M

Zener Diodes ZENER DIODE SOD80 MINIMELF-e2-M

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TZMC20-M-18-ND 287-TZMC20-M-18 1115072-TZMC20-M-18 TZMC20-M-18 TZMC20-M-18
Product Name Single Zener Diodes Zener Diode Diodes - Zener - Single - TZMC20-M-18 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80-2; SOD-80
RoHS Compliant RoHS
VZ 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data