Vishay Intertechnology, Inc. Single Zener Diodes TZMC20-GS18

Description
Zener Diode 20V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Zener Diode 20V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TZMC20-GS18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC20-GS18GITR-ND
Single Zener Diodes TZMC20-GS18GITR-ND
Zener Diode 20V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 20V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC20-GS18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC20-GS18GICT-ND
Single Zener Diodes TZMC20-GS18GICT-ND
Zener Diode 20V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 20V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Zener Diode - 287-TZMC20-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-TZMC20-GS18
Zener Diode 287-TZMC20-GS18
Zener Diodes 20 Volt 0.5 Watt 5% Product overview: TZMC20-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC20-GS18 can be used for catalog matching and distributor lookup.

Zener Diodes 20 Volt 0.5 Watt 5% Product overview: TZMC20-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC20-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TZMC20-GS18 - 1115073-TZMC20-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMC20-GS18
1115073-TZMC20-GS18
Diodes - Zener - Single - TZMC20-GS18 1115073-TZMC20-GS18
Manufacturer: Vishay Win Source Part Number: 1115073-TZMC20-GS18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 15V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1115073-TZMC20-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TZMC20-GS18
Zener Diodes TZMC20-GS18
Zener Diodes 20 Volt 0.5 Watt 5%

Zener Diodes 20 Volt 0.5 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMC20-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMC20-GS18
Discrete Semiconductor Products - Diodes - Zener TZMC20-GS18
DIODE ZENER 20V 500MW SOD80

DIODE ZENER 20V 500MW SOD80

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TZMC20-GS18GITR-ND 287-TZMC20-GS18 1115073-TZMC20-GS18 TZMC20-GS18 TZMC20-GS18
Product Name Single Zener Diodes Zener Diode Diodes - Zener - Single - TZMC20-GS18 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80-2; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
RoHS Compliant RoHS
VZ 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C68X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 7513718P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details