Vishay Precision Group Automotive 20V 500mW Zener Diode TZMC20-GS08

Description
Diode Zener Single 20V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC20-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 20V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 20V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC20-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 20V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC20-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 20V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 20V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC20-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 20V 500mW Zener Diode - 287-TZMC20-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 20V 500mW Zener Diode
287-TZMC20-GS08
Automotive 20V 500mW Zener Diode 287-TZMC20-GS08
Diode Zener Single 20V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC20-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 20V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 20V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC20-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 20V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC20-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 20V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 20V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC20-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-TZMC20-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMC20-GS08DKR-ND
Single Zener Diodes 112-TZMC20-GS08DKR-ND
Zener Diode 20V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 20V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TZMC20-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMC20-GS08CT-ND
Single Zener Diodes 112-TZMC20-GS08CT-ND
Zener Diode 20V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 20V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TZMC20-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMC20-GS08TR-ND
Single Zener Diodes 112-TZMC20-GS08TR-ND
Zener Diode 20V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 20V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Zener Diodes - 7104376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7104376
Zener Diodes 7104376
Diode Zener Single 20V 5% 500mW Quadro

Diode Zener Single 20V 5% 500mW Quadro

Supplier's Site
Zener Diodes - 7104376P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7104376P
Zener Diodes 7104376P
Diode Zener Single 20V 5% 500mW Quadro

Diode Zener Single 20V 5% 500mW Quadro

Supplier's Site
Zener Diodes - 1696147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1696147
Zener Diodes 1696147
Diode Zener Single 20V 5% 500mW Quadro

Diode Zener Single 20V 5% 500mW Quadro

Supplier's Site
Diodes - Zener - Single - TZMC20-GS08 - 057213-TZMC20-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMC20-GS08
057213-TZMC20-GS08
Diodes - Zener - Single - TZMC20-GS08 057213-TZMC20-GS08
Manufacturer: Vishay Win Source Part Number: 057213-TZMC20-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 15V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 057213-TZMC20-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TZMC20-GS08
Zener Diodes TZMC20-GS08
Zener Diodes 20 Volt 0.5 Watt

Zener Diodes 20 Volt 0.5 Watt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMC20-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMC20-GS08
Discrete Semiconductor Products - Diodes - Zener TZMC20-GS08
DIODE ZENER 20V 500MW SOD80

DIODE ZENER 20V 500MW SOD80

Supplier's Site
Zener Diode, 500Mw, 20V, Sod-80, Full Reel; Zener Voltage Nom Vishay - 18M3274 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 20V, Sod-80, Full Reel; Zener Voltage Nom Vishay
18M3274
Zener Diode, 500Mw, 20V, Sod-80, Full Reel; Zener Voltage Nom Vishay 18M3274
ZENER DIODE, 500mW, 20V, SOD-80, FULL REEL; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:TZM Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 20V, SOD-80, FULL REEL; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:TZM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-TZMC20-GS08 112-TZMC20-GS08DKR-ND 7104376 7104376P 057213-TZMC20-GS08 TZMC20-GS08 TZMC20-GS08 18M3274
Product Name Automotive 20V 500mW Zener Diode Single Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - TZMC20-GS08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 20V, Sod-80, Full Reel; Zener Voltage Nom Vishay
Package Tape and Reel Minimelf SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80-2; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 20 volts 20 volts 20 volts
ZZT 55 ohms 55 ohms 55 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081891P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4494 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-C43J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details