Zener Diode 750mV 500mW ±6.66% Surface Mount SOD-80 MiniMELF
DIODE ZENER 750 MV 500MW SOD80
Zener Diodes ZENER DIODE SOD80 MINIMELF-e2
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZMC1V0-GS18-ND | TZMC1V0-GS18 | TZMC1V0-GS18 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) |