Vishay Intertechnology, Inc. Single Zener Diodes TZMC16-GS18

Description
Zener Diode 16V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Zener Diode 16V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TZMC16-GS18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC16-GS18GICT-ND
Single Zener Diodes TZMC16-GS18GICT-ND
Zener Diode 16V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 16V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC16-GS18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC16-GS18GITR-ND
Single Zener Diodes TZMC16-GS18GITR-ND
Zener Diode 16V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 16V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Zener Diode - 287-TZMC16-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-TZMC16-GS18
Zener Diode 287-TZMC16-GS18
Zener Diodes 16 Volt 0.5 Watt 5% Product overview: TZMC16-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC16-GS18 can be used for catalog matching and distributor lookup.

Zener Diodes 16 Volt 0.5 Watt 5% Product overview: TZMC16-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC16-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TZMC16-GS18 - 901609-TZMC16-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMC16-GS18
901609-TZMC16-GS18
Diodes - Zener - Single - TZMC16-GS18 901609-TZMC16-GS18
Manufacturer: Vishay Win Source Part Number: 901609-TZMC16-GS18 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 16 V 500 mW ±5% Surface Mount SOD-80 MiniMELF Package: DO-213AC, MINI-MELF, SOD-80 Package: Reel - TR Mounting: Surface Mount Family Name: TZMC16 Categories: Discrete Semiconductor Products Case / Package: SOD-80 MiniMELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: TZMC16-GS18GICT, TZMC16-GS18-ND, TZMC16-GS18GITR

Manufacturer: Vishay
Win Source Part Number: 901609-TZMC16-GS18
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 16 V 500 mW ±5% Surface Mount SOD-80 MiniMELF
Package: DO-213AC, MINI-MELF, SOD-80
Package: Reel - TR
Mounting: Surface Mount
Family Name: TZMC16
Categories: Discrete Semiconductor Products
Case / Package: SOD-80 MiniMELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: TZMC16-GS18GICT, TZMC16-GS18-ND, TZMC16-GS18GITR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMC16-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMC16-GS18
Discrete Semiconductor Products - Diodes - Zener TZMC16-GS18
DIODE ZENER 16V 500MW SOD80

DIODE ZENER 16V 500MW SOD80

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TZMC16-GS18GICT-ND 287-TZMC16-GS18 901609-TZMC16-GS18 TZMC16-GS18
Product Name Single Zener Diodes Zener Diode Diodes - Zener - Single - TZMC16-GS18 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
RoHS Compliant RoHS
VZ 16 volts 16 volts
Unlock Full Specs
to access all available technical data