In a Pack of 250, Vishay, 13V Zener Diode 5% 500 mW SMT 2-Pin MiniMELF Product overview: TZMC13-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC13-GS08 can be used for catalog matching and distributor lookup.
Diode Zener Single 13V 5% 500mW Quadro
Diode Zener Single 13V 5% 500mW Quadro
Diode Zener Single 13V 5% 500mW Quadro
Zener Diode 13V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 13V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 13V 500mW ±5% Surface Mount SOD-80 MiniMELF
Manufacturer: Vishay
Win Source Part Number: 213618-TZMC13-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 10V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 26 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Zener Diodes 13 Volt 0.5 Watt
DIODE ZENER 13V 500MW SOD80
ZENER DIODE, 500mW, 14.1V, SOD-80, FULL REEL; Zener Voltage Nom:14.1V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-TZMC13-GS08 | 7104360 | 7104360P | 112-TZMC13-GS08DKR-ND | 213618-TZMC13-GS08 | TZMC13-GS08 | TZMC13-GS08 | 18M3271 |
| Product Name | 13V 500 mW Zener Diode | Zener Diodes | Zener Diodes | Single Zener Diodes | Diodes - Zener - Single - TZMC13-GS08 | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 500Mw, 14.1V, Sod-80, Full Reel; Zener Voltage Nom Vishay |
| Package | Tape and Reel | Minimelf | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80-2; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VZ | 13 volts | 13 volts | 13 volts | |||||
| ZZT | 26 ohms | 26 ohms | 26 ohms | |||||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |