Vishay Intertechnology, Inc. 11V 500mW Zener Diode TZMC11-M-08

Description
Diode Zener Single 11V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC11-M-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TZMC11-M-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 11V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC11-M-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TZMC11-M-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11V 500mW Zener Diode - 2086-TZMC11-M-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 500mW Zener Diode
2086-TZMC11-M-08
11V 500mW Zener Diode 2086-TZMC11-M-08
Diode Zener Single 11V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC11-M-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TZMC11-M-08 can be used for catalog matching and distributor lookup.

Diode Zener Single 11V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC11-M-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TZMC11-M-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - TZMC11-M-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC11-M-08-ND
Single Zener Diodes TZMC11-M-08-ND
Zener Diode 11V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 11V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Diodes - Zener - Single - TZMC11-M-08 - 937957-TZMC11-M-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMC11-M-08
937957-TZMC11-M-08
Diodes - Zener - Single - TZMC11-M-08 937957-TZMC11-M-08
Manufacturer: Vishay Win Source Part Number: 937957-TZMC11-M-08 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 11 V 500 mW ±5% Surface Mount SOD-80 MiniMELF Package: DO-213AC, MINI-MELF, SOD-80 Package: Reel - TR Mounting: Surface Mount Family Name: TZMC11 Categories: Discrete Semiconductor Products Case / Package: SOD-80 MiniMELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 12500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 937957-TZMC11-M-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 11 V 500 mW ±5% Surface Mount SOD-80 MiniMELF
Package: DO-213AC, MINI-MELF, SOD-80
Package: Reel - TR
Mounting: Surface Mount
Family Name: TZMC11
Categories: Discrete Semiconductor Products
Case / Package: SOD-80 MiniMELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 12500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMC11-M-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMC11-M-08
Discrete Semiconductor Products - Diodes - Zener TZMC11-M-08
DIODE ZENER 11V 500MW SOD80

DIODE ZENER 11V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZMC11-M-08
Zener Diodes TZMC11-M-08
Zener Diodes ZENER DIODE SOD80 MINIMELF-e2-M

Zener Diodes ZENER DIODE SOD80 MINIMELF-e2-M

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-TZMC11-M-08 TZMC11-M-08-ND 937957-TZMC11-M-08 TZMC11-M-08 TZMC11-M-08
Product Name 11V 500mW Zener Diode Single Zener Diodes Diodes - Zener - Single - TZMC11-M-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80-2; SOD-80
RoHS Compliant RoHS
VZ 11 volts 11 volts
ZZT 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data