Manufacturer: Vishay
Win Source Part Number: 1115068-TZMC10GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 7.5V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
Zener Diode 10V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 10V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode, 10V V(Z), 6%, 0.5W, Silicon, Unidirectional, DO-213AA, MINIMELF-2 Product overview: TZMC10GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC10GS18 can be used for catalog matching and distributor lookup.
Zener Diodes 10 Volt 0.5 Watt 5%
DIODE ZENER 10V 500MW SOD80
Diode Zener Single 10V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1115068-TZMC10GS18 | TZMC10GS18GITR-ND | 287-TZMC10GS18 | TZMC10GS18 | TZMC10GS18 | 884-TZMC10GS18 |
| Product Name | Diodes - Zener - Single - TZMC10GS18 | Single Zener Diodes | 10V 0.5W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diode Zener Single 10V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R |
| Life Cycle Stage | Active | Active | Active | |||
| Package | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | Tape and Reel | SOD-80-2; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 | |
| VZ | 10 volts | 10 volts | 10 volts | 10 volts | ||
| ZZT | 15 ohms | 15 ohms | 15 ohms | |||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |