Vishay Precision Group Zener Diodes TZMB6V8-GS08

Description
Diode Zener Single 6.8V 2% 500mW
Request a Quote Datasheet
Description
Diode Zener Single 6.8V 2% 500mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 7104342P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7104342P
Zener Diodes 7104342P
Diode Zener Single 6.8V 2% 500mW

Diode Zener Single 6.8V 2% 500mW

Supplier's Site
Zener Diodes - 7104342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7104342
Zener Diodes 7104342
Diode Zener Single 6.8V 2% 500mW

Diode Zener Single 6.8V 2% 500mW

Supplier's Site
Zener Diodes - 1451967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1451967
Zener Diodes 1451967
Diode Zener Single 6.8V 2% 500mW

Diode Zener Single 6.8V 2% 500mW

Supplier's Site
Single Zener Diodes - 112-TZMB6V8-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMB6V8-GS08DKR-ND
Single Zener Diodes 112-TZMB6V8-GS08DKR-ND
Zener Diode 6.8V 500mW ±2% Surface Mount SOD-80 MiniMELF

Zener Diode 6.8V 500mW ±2% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TZMB6V8-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMB6V8-GS08TR-ND
Single Zener Diodes 112-TZMB6V8-GS08TR-ND
Zener Diode 6.8V 500mW ±2% Surface Mount SOD-80 MiniMELF

Zener Diode 6.8V 500mW ±2% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TZMB6V8-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMB6V8-GS08CT-ND
Single Zener Diodes 112-TZMB6V8-GS08CT-ND
Zener Diode 6.8V 500mW ±2% Surface Mount SOD-80 MiniMELF

Zener Diode 6.8V 500mW ±2% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Diodes - Zener - Single - TZMB6V8-GS08 - 057206-TZMB6V8-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMB6V8-GS08
057206-TZMB6V8-GS08
Diodes - Zener - Single - TZMB6V8-GS08 057206-TZMB6V8-GS08
Manufacturer: Vishay Win Source Part Number: 057206-TZMB6V8-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 3V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 057206-TZMB6V8-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 3V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
0.5W Zener Diode - 287-TZMB6V8-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Zener Diode
287-TZMB6V8-GS08
0.5W Zener Diode 287-TZMB6V8-GS08
Zener Diodes 6.8 Volt 0.5W 2% Product overview: TZMB6V8-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB6V8-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 6.8 Volt 0.5W 2% Product overview: TZMB6V8-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB6V8-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 500Mw, 6.8V, Sod-80; Zener Voltage Nom Vishay - 20H3851 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 6.8V, Sod-80; Zener Voltage Nom Vishay
20H3851
Zener Diode, 500Mw, 6.8V, Sod-80; Zener Voltage Nom Vishay 20H3851
ZENER DIODE, 500mW, 6.8V, SOD-80; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, 500mW, 6.8V, SOD-80; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - TZMB6V8-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMB6V8-GS08
Discrete Semiconductor Products - Diodes - Zener TZMB6V8-GS08
DIODE ZENER 6.8V 500MW SOD80

DIODE ZENER 6.8V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZMB6V8-GS08
Zener Diodes TZMB6V8-GS08
Zener Diodes 6.8 Volt 0.5W 2%

Zener Diodes 6.8 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 7104342P 7104342 112-TZMB6V8-GS08DKR-ND 057206-TZMB6V8-GS08 287-TZMB6V8-GS08 20H3851 TZMB6V8-GS08 TZMB6V8-GS08
Product Name Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - TZMB6V8-GS08 0.5W Zener Diode Zener Diode, 500Mw, 6.8V, Sod-80; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOD-80; SOD-80 Minimelf MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 Tape and Reel SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS RoHS RoHS RoHS
Pin Count 2 2
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) ? to 175 C (? to 347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data