Diode Zener Single 62V 2% 500mW
Diode Zener Single 62V 2% 500mW
Diode Zener Single 62V 2% 500mW
Zener Diode 62V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diode 62V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diode 62V 500mW ±2% Surface Mount SOD-80 MiniMELF
Diode Zener Single 62V 2% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMB62-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 62V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 62V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB62-GS08 can be used for catalog matching and distributor lookup.
Zener Diode,Single, Two Terminal,62V V(Z),2%,SOD-80
DIODE ZENER 62V 500MW SOD80
Zener Diodes 62 Volt 0.5W 2%
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8185427 | 8185427P | 112-TZMB62-GS08DKR-ND | 287-TZMB62-GS08 | 33C1968 | TZMB62-GS08 | TZMB62-GS08 |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Automotive 62V 500mW Zener Diode | Zener Diode,single, Two Terminal,62V V(Z),2%,sod-80 Vishay | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Sod-80 | SOD-80; SOD-80 | Tape and Reel | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 | ||
| Pin Count | 2 | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| VZ | 62 volts | 62 volts |