Zener Diode 5.1V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diode 5.1V 500mW ±2% Surface Mount SOD-80 MiniMELF
DIODE ZENER 5.1V 500MW SOD80
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | TZMB5V1-GS18GICT-ND | TZMB5V1-GS18 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Active | |
| Package | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 |