Vishay Intertechnology, Inc. 56V 500mW Zener Diode TZMB56-GS08

Description
Diode Zener Single 56V 2% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMB56-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB56-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 56V 2% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMB56-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB56-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
56V 500mW Zener Diode - 287-TZMB56-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56V 500mW Zener Diode
287-TZMB56-GS08
56V 500mW Zener Diode 287-TZMB56-GS08
Diode Zener Single 56V 2% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMB56-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB56-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 56V 2% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMB56-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB56-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-TZMB56-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMB56-GS08TR-ND
Single Zener Diodes 112-TZMB56-GS08TR-ND
Zener Diode 56V 500mW ±2% Surface Mount SOD-80 MiniMELF

Zener Diode 56V 500mW ±2% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TZMB56-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMB56-GS08DKR-ND
Single Zener Diodes 112-TZMB56-GS08DKR-ND
Zener Diode 56V 500mW ±2% Surface Mount SOD-80 MiniMELF

Zener Diode 56V 500mW ±2% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TZMB56-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMB56-GS08CT-ND
Single Zener Diodes 112-TZMB56-GS08CT-ND
Zener Diode 56V 500mW ±2% Surface Mount SOD-80 MiniMELF

Zener Diode 56V 500mW ±2% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324920-TZMB56-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324920-TZMB56-GS08
Discrete Semiconductor Products - Diodes - Zener - Single 1324920-TZMB56-GS08
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324920-TZMB56-GS08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Tolerance: ±2% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 100 nA @ 43 V Voltage - Zener (Nom) (Vz): 56 V Impedance (Max) (Zzt): 135 Ohms Supplier Device Package: SOD-80 MiniMELF Temperature Range - Operating: -65°C ~ 175°C Case / Package: DO-213AC, MINI-MELF, SOD-80 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: TZMB56-GS08-ND,TZMB5 6-GS08GITR,TZMB56-GS 08GITR-ND,TZMB56-GS0 8GICT,112-TZMB56-GS0 8TR,TZMB56-GS08GICT- ND,112-TZMB56-GS08DK R,112-TZMB56-GS08CT Base Product Number: TZMB56 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324920-TZMB56-GS08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Tolerance: ±2%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 100 nA @ 43 V
Voltage - Zener (Nom) (Vz): 56 V
Impedance (Max) (Zzt): 135 Ohms
Supplier Device Package: SOD-80 MiniMELF
Temperature Range - Operating: -65°C ~ 175°C
Case / Package: DO-213AC, MINI-MELF, SOD-80
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: TZMB56-GS08-ND,TZMB56-GS08GITR,TZMB56-GS08GITR-ND,TZMB56-GS08GICT,112-TZMB56-GS08TR,TZMB56-GS08GICT-ND,112-TZMB56-GS08DKR,112-TZMB56-GS08CT
Base Product Number: TZMB56
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMB56-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMB56-GS08
Discrete Semiconductor Products - Diodes - Zener TZMB56-GS08
DIODE ZENER 56V 500MW SOD80

DIODE ZENER 56V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZMB56-GS08
Zener Diodes TZMB56-GS08
Zener Diodes 56 Volt 0.5W 2%

Zener Diodes 56 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-TZMB56-GS08 112-TZMB56-GS08TR-ND 1324920-TZMB56-GS08 TZMB56-GS08 TZMB56-GS08
Product Name 56V 500mW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS RoHS
VZ 56 volts 56 volts 56 volts
ZZT 135 ohms 135 ohms 135 ohms
Unlock Full Specs
to access all available technical data