Zener Diode 4.7V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diodes 4.7 Volt 0.5 Watt 2%
DIODE ZENER 4.7V 500MW SOD80
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZMB4V7-GS18-ND | TZMB4V7-GS18 | TZMB4V7-GS18 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | 175 C (347 F) | |
| Package | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | |
| Life Cycle Stage | Active |