Zener Diode 43V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diodes 43 Volt 0.5 Watt 2%
Zener Diode,Single, Two Terminal,43V V(Z),2%,SOD-80C
DIODE ZENER 43V 500MW SOD80
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZMB43-GS18-ND | TZMB43-GS18 | 20H3836 | TZMB43-GS18 |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diode,single, Two Terminal,43V V(Z),2%,sod-80C Vishay | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | ||
| Life Cycle Stage | Active |