Vishay Precision Group Single Zener Diodes TZMB3V9-GS08

Description
Zener Diode 3.9V 500mW ±2% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Zener Diode 3.9V 500mW ±2% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-TZMB3V9-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMB3V9-GS08TR-ND
Single Zener Diodes 112-TZMB3V9-GS08TR-ND
Zener Diode 3.9V 500mW ±2% Surface Mount SOD-80 MiniMELF

Zener Diode 3.9V 500mW ±2% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TZMB3V9-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMB3V9-GS08DKR-ND
Single Zener Diodes 112-TZMB3V9-GS08DKR-ND
Zener Diode 3.9V 500mW ±2% Surface Mount SOD-80 MiniMELF

Zener Diode 3.9V 500mW ±2% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TZMB3V9-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMB3V9-GS08CT-ND
Single Zener Diodes 112-TZMB3V9-GS08CT-ND
Zener Diode 3.9V 500mW ±2% Surface Mount SOD-80 MiniMELF

Zener Diode 3.9V 500mW ±2% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Diodes - Zener - Single - TZMB3V9-GS08 - 043398-TZMB3V9-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMB3V9-GS08
043398-TZMB3V9-GS08
Diodes - Zener - Single - TZMB3V9-GS08 043398-TZMB3V9-GS08
Manufacturer: Vishay Win Source Part Number: 043398-TZMB3V9-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 043398-TZMB3V9-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
0.5W Zener Diode - 287-TZMB3V9-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Zener Diode
287-TZMB3V9-GS08
0.5W Zener Diode 287-TZMB3V9-GS08
Zener Diodes 3.9 Volt 0.5W 2% Product overview: TZMB3V9-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB3V9-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 3.9 Volt 0.5W 2% Product overview: TZMB3V9-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB3V9-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMB3V9-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMB3V9-GS08
Discrete Semiconductor Products - Diodes - Zener TZMB3V9-GS08
DIODE ZENER 3.9V 500MW SOD80

DIODE ZENER 3.9V 500MW SOD80

Supplier's Site
Zener Diode, 500Mw, 3.9V, Sod-80; Zener Voltage Nom Vishay - 20H3823 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 3.9V, Sod-80; Zener Voltage Nom Vishay
20H3823
Zener Diode, 500Mw, 3.9V, Sod-80; Zener Voltage Nom Vishay 20H3823
ZENER DIODE, 500mW, 3.9V, SOD-80; Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, 500mW, 3.9V, SOD-80; Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZMB3V9-GS08
Zener Diodes TZMB3V9-GS08
Zener Diodes 3.9 Volt 0.5W 2%

Zener Diodes 3.9 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-TZMB3V9-GS08TR-ND 043398-TZMB3V9-GS08 287-TZMB3V9-GS08 TZMB3V9-GS08 20H3823 TZMB3V9-GS08
Product Name Single Zener Diodes Diodes - Zener - Single - TZMB3V9-GS08 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 3.9V, Sod-80; Zener Voltage Nom Vishay Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) ? to 200 C (? to 392 F)
Life Cycle Stage Active Active
Package MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80; SOD-80 SOD-80; SOD-80
VZ 3.9 volts 3.9 volts 3.9 volts
ZZT 90 ohms 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data