Vishay Precision Group 3.6V 500 mW Zener Diode TZMB3V6-GS08

Description
TZMB3V6-GS08 Zener Diode, 3.6V 2% 500 mW SMT 2-Pin SOD-80 | Siliconix / Vishay TZMB3V6-GS08 Product overview: TZMB3V6-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB3V6-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TZMB3V6-GS08 Zener Diode, 3.6V 2% 500 mW SMT 2-Pin SOD-80 | Siliconix / Vishay TZMB3V6-GS08 Product overview: TZMB3V6-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB3V6-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6V 500 mW Zener Diode - 287-TZMB3V6-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 500 mW Zener Diode
287-TZMB3V6-GS08
3.6V 500 mW Zener Diode 287-TZMB3V6-GS08
TZMB3V6-GS08 Zener Diode, 3.6V 2% 500 mW SMT 2-Pin SOD-80 | Siliconix / Vishay TZMB3V6-GS08 Product overview: TZMB3V6-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB3V6-GS08 can be used for catalog matching and distributor lookup.

TZMB3V6-GS08 Zener Diode, 3.6V 2% 500 mW SMT 2-Pin SOD-80 | Siliconix / Vishay TZMB3V6-GS08 Product overview: TZMB3V6-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB3V6-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-TZMB3V6-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMB3V6-GS08TR-ND
Single Zener Diodes 112-TZMB3V6-GS08TR-ND
Zener Diode 3.6V 500mW ±2% Surface Mount SOD-80 MiniMELF

Zener Diode 3.6V 500mW ±2% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TZMB3V6-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMB3V6-GS08CT-ND
Single Zener Diodes 112-TZMB3V6-GS08CT-ND
Zener Diode 3.6V 500mW ±2% Surface Mount SOD-80 MiniMELF

Zener Diode 3.6V 500mW ±2% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TZMB3V6-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMB3V6-GS08DKR-ND
Single Zener Diodes 112-TZMB3V6-GS08DKR-ND
Zener Diode 3.6V 500mW ±2% Surface Mount SOD-80 MiniMELF

Zener Diode 3.6V 500mW ±2% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Diodes - Zener - Single - TZMB3V6-GS08 - 1115064-TZMB3V6-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMB3V6-GS08
1115064-TZMB3V6-GS08
Diodes - Zener - Single - TZMB3V6-GS08 1115064-TZMB3V6-GS08
Manufacturer: Vishay Win Source Part Number: 1115064-TZMB3V6-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1115064-TZMB3V6-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode, 500Mw, 3.6V, Sod-80; Zener Voltage Nom Vishay - 20H3821 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 3.6V, Sod-80; Zener Voltage Nom Vishay
20H3821
Zener Diode, 500Mw, 3.6V, Sod-80; Zener Voltage Nom Vishay 20H3821
ZENER DIODE, 500mW, 3.6V, SOD-80; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Surface Mount; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

ZENER DIODE, 500mW, 3.6V, SOD-80; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Surface Mount; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - TZMB3V6-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMB3V6-GS08
Discrete Semiconductor Products - Diodes - Zener TZMB3V6-GS08
DIODE ZENER 3.6V 500MW SOD80

DIODE ZENER 3.6V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZMB3V6-GS08
Zener Diodes TZMB3V6-GS08
Zener Diodes 3.6 Volt 0.5W 2%

Zener Diodes 3.6 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-TZMB3V6-GS08 112-TZMB3V6-GS08TR-ND 1115064-TZMB3V6-GS08 20H3821 TZMB3V6-GS08 TZMB3V6-GS08
Product Name 3.6V 500 mW Zener Diode Single Zener Diodes Diodes - Zener - Single - TZMB3V6-GS08 Zener Diode, 500Mw, 3.6V, Sod-80; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS RoHS
VZ 3.6 volts 3.6 volts 3.6 volts
ZZT 90 ohms 90 ohms 90 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data