Vishay Intertechnology, Inc. 3.3V 500mW Zener Diode TZMB3V3-GS18

Description
Diode Zener Single 3.3V 2% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMB3V3-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB3V3-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 3.3V 2% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMB3V3-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB3V3-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 500mW Zener Diode - 287-TZMB3V3-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 500mW Zener Diode
287-TZMB3V3-GS18
3.3V 500mW Zener Diode 287-TZMB3V3-GS18
Diode Zener Single 3.3V 2% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMB3V3-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB3V3-GS18 can be used for catalog matching and distributor lookup.

Diode Zener Single 3.3V 2% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMB3V3-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB3V3-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TZMB3V3-GS18 - 117010-TZMB3V3-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMB3V3-GS18
117010-TZMB3V3-GS18
Diodes - Zener - Single - TZMB3V3-GS18 117010-TZMB3V3-GS18
Manufacturer: Vishay Win Source Part Number: 117010-TZMB3V3-GS18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 117010-TZMB3V3-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 112-TZMB3V3-GS18DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMB3V3-GS18DKR-ND
Single Zener Diodes 112-TZMB3V3-GS18DKR-ND
DIODE ZENER 3.3V 500MW SOD80

DIODE ZENER 3.3V 500MW SOD80

Buy Now Datasheet
Single Zener Diodes - 112-TZMB3V3-GS18TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMB3V3-GS18TR-ND
Single Zener Diodes 112-TZMB3V3-GS18TR-ND
Zener Diode 3.3V 500mW ±2% Surface Mount SOD-80 MiniMELF

Zener Diode 3.3V 500mW ±2% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TZMB3V3-GS18CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZMB3V3-GS18CT-ND
Single Zener Diodes 112-TZMB3V3-GS18CT-ND
DIODE ZENER 3.3V 500MW SOD80

DIODE ZENER 3.3V 500MW SOD80

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMB3V3-GS18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
TZMB3V3-GS18
Discrete Semiconductor Products - Diodes - Zener TZMB3V3-GS18
DIODE ZENER 3.3V 500MW SOD80

DIODE ZENER 3.3V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZMB3V3-GS18
Zener Diodes TZMB3V3-GS18
Zener Diodes 3.3 Volt 0.5 Watt 2%

Zener Diodes 3.3 Volt 0.5 Watt 2%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-TZMB3V3-GS18 117010-TZMB3V3-GS18 112-TZMB3V3-GS18DKR-ND TZMB3V3-GS18 TZMB3V3-GS18
Product Name 3.3V 500mW Zener Diode Diodes - Zener - Single - TZMB3V3-GS18 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS
VZ 3.3 volts 3.3 volts 3.3 volts
ZZT 90 ohms 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data